Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R22RC02

Description
4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R22RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R22RC02-ND
Chassis Mount Resistors RER70F4R22RC02-ND
4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 4.22 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F4R22RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.22 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F4R22RC02
Res Wirewound 4.22 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F4R22RC02
Res Wirewound 4.22 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 4.22 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F4R22RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R22RC02
Chassis Mount Resistors RER70F4R22RC02
RES CHAS MNT 4.22 OHM 1% 20W

RES CHAS MNT 4.22 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R22RC02-ND RER70F4R22RC02 RER70F4R22RC02
Product Name Chassis Mount Resistors Res Wirewound 4.22 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details