Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R12RCSL

Description
4.12 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.12 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R12RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R12RCSL-ND
Chassis Mount Resistors RER70F4R12RCSL-ND
4.12 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.12 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.12 OHM 20W 1% AXIAL LUGS - RER70F4R12RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 20W 1% AXIAL LUGS
RER70F4R12RCSL
RES 4.12 OHM 20W 1% AXIAL LUGS RER70F4R12RCSL
RES 4.12ohm 20W 1% AXIAL LUGS

RES 4.12ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R12RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R12RCSL
Chassis Mount Resistors RER70F4R12RCSL
RES CHAS MNT 4.12 OHM 1% 20W

RES CHAS MNT 4.12 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R12RCSL-ND RER70F4R12RCSL RER70F4R12RCSL
Product Name Chassis Mount Resistors RES 4.12 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers