Vishay Intertechnology, Inc. RES 4 OHM 20W 1% AXIAL LUGS RER70F4R00RCSL

Description
RES 4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 20W 1% AXIAL LUGS - RER70F4R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 20W 1% AXIAL LUGS
RER70F4R00RCSL
RES 4 OHM 20W 1% AXIAL LUGS RER70F4R00RCSL
RES 4ohm 20W 1% AXIAL LUGS

RES 4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R00RCSL-ND
Chassis Mount Resistors RER70F4R00RCSL-ND
4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F4R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R00RCSL
Chassis Mount Resistors RER70F4R00RCSL
RES CHAS MNT 4 OHM 1% 20W

RES CHAS MNT 4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R00RCSL RER70F4R00RCSL-ND RER70F4R00RCSL
Product Name RES 4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers