Vishay Intertechnology, Inc. Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange RER70F4991RC02

Description
Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange - RER70F4991RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
RER70F4991RC02
Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange RER70F4991RC02
Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER70F4991RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4991RC02-ND
Chassis Mount Resistors RER70F4991RC02-ND
4.99 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.99 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F4991RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4991RC02
Chassis Mount Resistors RER70F4991RC02
RES CHAS MNT 4.99K OHM 1% 20W

RES CHAS MNT 4.99K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4991RC02 RER70F4991RC02-ND RER70F4991RC02
Product Name Res Wirewound 4.99K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details