Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F48R7MCSL

Description
48.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
48.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F48R7MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F48R7MCSL-ND
Chassis Mount Resistors RER70F48R7MCSL-ND
48.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

48.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 48.7 OHM 20W 1% AXIAL LUGS - RER70F48R7MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 20W 1% AXIAL LUGS
RER70F48R7MCSL
RES 48.7 OHM 20W 1% AXIAL LUGS RER70F48R7MCSL
RES 48.7ohm 20W 1% AXIAL LUGS

RES 48.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F48R7MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F48R7MCSL
Chassis Mount Resistors RER70F48R7MCSL
RES CHAS MNT 48.7 OHM 1% 20W

RES CHAS MNT 48.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F48R7MCSL-ND RER70F48R7MCSL RER70F48R7MCSL
Product Name Chassis Mount Resistors RES 48.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details