Vishay Intertechnology, Inc. Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F47R5RC02

Description
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F47R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F47R5RC02
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F47R5RC02
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RER70F47R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER70F47R5RC02-ND
Chassis Mount Resistors 541-RER70F47R5RC02-ND
47.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F47R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F47R5RC02
Chassis Mount Resistors RER70F47R5RC02
RES CHAS MNT 47.5 OHM 1% 20W

RES CHAS MNT 47.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F47R5RC02 541-RER70F47R5RC02-ND RER70F47R5RC02
Product Name Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details