Vishay Intertechnology, Inc. RES 464 OHM 20W 1% AXIAL LUGS RER70F4640RCSL

Description
RES 464ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 464ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 20W 1% AXIAL LUGS - RER70F4640RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 20W 1% AXIAL LUGS
RER70F4640RCSL
RES 464 OHM 20W 1% AXIAL LUGS RER70F4640RCSL
RES 464ohm 20W 1% AXIAL LUGS

RES 464ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4640RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4640RCSL-ND
Chassis Mount Resistors RER70F4640RCSL-ND
464 Ohms ±1% 20W Wirewound Chassis Mount Resistor

464 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F4640RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4640RCSL
Chassis Mount Resistors RER70F4640RCSL
RES CHAS MNT 464 OHM 1% 20W

RES CHAS MNT 464 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4640RCSL RER70F4640RCSL-ND RER70F4640RCSL
Product Name RES 464 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details