Vishay Intertechnology, Inc. RES 464 OHM 20W 1% AXIAL LUGS RER70F4640RC02

Description
RES 464ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 464ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 20W 1% AXIAL LUGS - RER70F4640RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 20W 1% AXIAL LUGS
RER70F4640RC02
RES 464 OHM 20W 1% AXIAL LUGS RER70F4640RC02
RES 464ohm 20W 1% AXIAL LUGS

RES 464ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4640RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4640RC02-ND
Chassis Mount Resistors RER70F4640RC02-ND
464 Ohms ±1% 20W Wirewound Chassis Mount Resistor

464 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F4640RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4640RC02
Chassis Mount Resistors RER70F4640RC02
RES CHAS MNT 464 OHM 1% 20W

RES CHAS MNT 464 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4640RC02 RER70F4640RC02-ND RER70F4640RC02
Product Name RES 464 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details