Vishay Intertechnology, Inc. RES 45.3 OHM 20W 1% AXIAL LUGS RER70F45R3RCSL

Description
RES 45.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 45.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 20W 1% AXIAL LUGS - RER70F45R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 20W 1% AXIAL LUGS
RER70F45R3RCSL
RES 45.3 OHM 20W 1% AXIAL LUGS RER70F45R3RCSL
RES 45.3ohm 20W 1% AXIAL LUGS

RES 45.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F45R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F45R3RCSL-ND
Chassis Mount Resistors RER70F45R3RCSL-ND
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F45R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F45R3RCSL
Chassis Mount Resistors RER70F45R3RCSL
RES CHAS MNT 45.3 OHM 1% 20W

RES CHAS MNT 45.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F45R3RCSL RER70F45R3RCSL-ND RER70F45R3RCSL
Product Name RES 45.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details