Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F45R1MC02

Description
45.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
45.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F45R1MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 45.1 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The RER70F45R1MC02 is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistor solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The RER70F45R1MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 45.1 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The RER70F45R1MC02 is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistor solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F45R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F45R1MC02-ND
Chassis Mount Resistors RER70F45R1MC02-ND
45.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

45.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 45.1 OHM 20W 1% AXIAL LUGS - RER70F45R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.1 OHM 20W 1% AXIAL LUGS
RER70F45R1MC02
RES 45.1 OHM 20W 1% AXIAL LUGS RER70F45R1MC02
RES 45.1ohm 20W 1% AXIAL LUGS

RES 45.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F45R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F45R1MC02
Chassis Mount Resistors RER70F45R1MC02
RES CHAS MNT 45.1 OHM 1% 20W

RES CHAS MNT 45.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F45R1MC02-ND RER70F45R1MC02 RER70F45R1MC02
Product Name Chassis Mount Resistors RES 45.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 45.1 ohms 45.1 ohms 45.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers