Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4320RCSL

Description
432 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
432 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4320RCSL-ND
Chassis Mount Resistors RER70F4320RCSL-ND
432 Ohms ±1% 20W Wirewound Chassis Mount Resistor

432 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 432 OHM 20W 1% AXIAL LUGS - RER70F4320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 20W 1% AXIAL LUGS
RER70F4320RCSL
RES 432 OHM 20W 1% AXIAL LUGS RER70F4320RCSL
RES 432ohm 20W 1% AXIAL LUGS

RES 432ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4320RCSL
Chassis Mount Resistors RER70F4320RCSL
RES CHAS MNT 432 OHM 1% 20W

RES CHAS MNT 432 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4320RCSL-ND RER70F4320RCSL RER70F4320RCSL
Product Name Chassis Mount Resistors RES 432 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers