Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4121RCSL

Description
4.12 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.12 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4121RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4121RCSL-ND
Chassis Mount Resistors RER70F4121RCSL-ND
4.12 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.12 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.12K OHM 20W 1% AXIAL LUGS - RER70F4121RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 20W 1% AXIAL LUGS
RER70F4121RCSL
RES 4.12K OHM 20W 1% AXIAL LUGS RER70F4121RCSL
RES 4.12Kohm 20W 1% AXIAL LUGS

RES 4.12Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4121RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4121RCSL
Chassis Mount Resistors RER70F4121RCSL
RES CHAS MNT 4.12K OHM 1% 20W

RES CHAS MNT 4.12K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4121RCSL-ND RER70F4121RCSL RER70F4121RCSL
Product Name Chassis Mount Resistors RES 4.12K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details