Vishay Intertechnology, Inc. RES 40.2 OHM 20W 1% AXIAL LUGS RER70F40R2RCSL

Description
RES 40.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 40.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 20W 1% AXIAL LUGS - RER70F40R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 20W 1% AXIAL LUGS
RER70F40R2RCSL
RES 40.2 OHM 20W 1% AXIAL LUGS RER70F40R2RCSL
RES 40.2ohm 20W 1% AXIAL LUGS

RES 40.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F40R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F40R2RCSL
Chassis Mount Resistors RER70F40R2RCSL
RES CHAS MNT 40.2 OHM 1% 20W

RES CHAS MNT 40.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER70F40R2RCSL RER70F40R2RCSL
Product Name RES 40.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers