Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F40R2RC02

Description
40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F40R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F40R2RC02-ND
Chassis Mount Resistors RER70F40R2RC02-ND
40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 40.2 OHM 20W 1% AXIAL LUGS - RER70F40R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 20W 1% AXIAL LUGS
RER70F40R2RC02
RES 40.2 OHM 20W 1% AXIAL LUGS RER70F40R2RC02
RES 40.2ohm 20W 1% AXIAL LUGS

RES 40.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F40R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F40R2RC02
Chassis Mount Resistors RER70F40R2RC02
RES CHAS MNT 40.2 OHM 1% 20W

RES CHAS MNT 40.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F40R2RC02-ND RER70F40R2RC02 RER70F40R2RC02
Product Name Chassis Mount Resistors RES 40.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details