Vishay Intertechnology, Inc. RES 4.02K OHM 20W 1% AXIAL LUGS RER70F4021RC02

Description
RES 4.02Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.02Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 20W 1% AXIAL LUGS - RER70F4021RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 20W 1% AXIAL LUGS
RER70F4021RC02
RES 4.02K OHM 20W 1% AXIAL LUGS RER70F4021RC02
RES 4.02Kohm 20W 1% AXIAL LUGS

RES 4.02Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4021RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4021RC02-ND
Chassis Mount Resistors RER70F4021RC02-ND
4.02 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.02 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F4021RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4021RC02
Chassis Mount Resistors RER70F4021RC02
RES CHAS MNT 4.02K OHM 1% 20W

RES CHAS MNT 4.02K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4021RC02 RER70F4021RC02-ND RER70F4021RC02
Product Name RES 4.02K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details