Vishay Intertechnology, Inc. RES 402 OHM 20W 1% AXIAL LUGS RER70F4020RCSL

Description
RES 402ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 402ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 20W 1% AXIAL LUGS - RER70F4020RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 20W 1% AXIAL LUGS
RER70F4020RCSL
RES 402 OHM 20W 1% AXIAL LUGS RER70F4020RCSL
RES 402ohm 20W 1% AXIAL LUGS

RES 402ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4020RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4020RCSL-ND
Chassis Mount Resistors RER70F4020RCSL-ND
402 Ohms ±1% 20W Wirewound Chassis Mount Resistor

402 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F4020RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4020RCSL
Chassis Mount Resistors RER70F4020RCSL
RES CHAS MNT 402 OHM 1% 20W

RES CHAS MNT 402 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4020RCSL RER70F4020RCSL-ND RER70F4020RCSL
Product Name RES 402 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details