Vishay Intertechnology, Inc. RES 3.83 OHM 20W 1% AXIAL LUGS RER70F3R83RCSL

Description
RES 3.83ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.83ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 20W 1% AXIAL LUGS - RER70F3R83RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 20W 1% AXIAL LUGS
RER70F3R83RCSL
RES 3.83 OHM 20W 1% AXIAL LUGS RER70F3R83RCSL
RES 3.83ohm 20W 1% AXIAL LUGS

RES 3.83ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R83RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R83RCSL-ND
Chassis Mount Resistors RER70F3R83RCSL-ND
3.83 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.83 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3R83RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R83RCSL
Chassis Mount Resistors RER70F3R83RCSL
RES CHAS MNT 3.83 OHM 1% 20W

RES CHAS MNT 3.83 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R83RCSL RER70F3R83RCSL-ND RER70F3R83RCSL
Product Name RES 3.83 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details