Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3R74RC02

Description
3.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3R74RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R74RC02-ND
Chassis Mount Resistors RER70F3R74RC02-ND
3.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.74 OHM 20W 1% AXIAL LUGS - RER70F3R74RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 20W 1% AXIAL LUGS
RER70F3R74RC02
RES 3.74 OHM 20W 1% AXIAL LUGS RER70F3R74RC02
RES 3.74ohm 20W 1% AXIAL LUGS

RES 3.74ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R74RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R74RC02
Chassis Mount Resistors RER70F3R74RC02
RES CHAS MNT 3.74 OHM 1% 20W

RES CHAS MNT 3.74 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R74RC02-ND RER70F3R74RC02 RER70F3R74RC02
Product Name Chassis Mount Resistors RES 3.74 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details