Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3R57RC02

Description
3.57 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.57 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3R57RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R57RC02-ND
Chassis Mount Resistors RER70F3R57RC02-ND
3.57 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.57 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 3.57 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F3R57RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.57 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F3R57RC02
Res Wirewound 3.57 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F3R57RC02
Res Wirewound 3.57 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 3.57 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F3R57RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R57RC02
Chassis Mount Resistors RER70F3R57RC02
RES CHAS MNT 3.57 OHM 1% 20W

RES CHAS MNT 3.57 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R57RC02-ND RER70F3R57RC02 RER70F3R57RC02
Product Name Chassis Mount Resistors Res Wirewound 3.57 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details