Vishay Intertechnology, Inc. RES 3.57 OHM 20W 1% AXIAL LUGS RER70F3R57MCSL

Description
RES 3.57ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.57ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 20W 1% AXIAL LUGS - RER70F3R57MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 20W 1% AXIAL LUGS
RER70F3R57MCSL
RES 3.57 OHM 20W 1% AXIAL LUGS RER70F3R57MCSL
RES 3.57ohm 20W 1% AXIAL LUGS

RES 3.57ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R57MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R57MCSL-ND
Chassis Mount Resistors RER70F3R57MCSL-ND
3.57 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.57 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3R57MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R57MCSL
Chassis Mount Resistors RER70F3R57MCSL
RES CHAS MNT 3.57 OHM 1% 20W

RES CHAS MNT 3.57 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R57MCSL RER70F3R57MCSL-ND RER70F3R57MCSL
Product Name RES 3.57 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers