Vishay Intertechnology, Inc. RES 3.32 OHM 20W 1% AXIAL LUGS RER70F3R32PCSL

Description
RES 3.32ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.32ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 20W 1% AXIAL LUGS - RER70F3R32PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 20W 1% AXIAL LUGS
RER70F3R32PCSL
RES 3.32 OHM 20W 1% AXIAL LUGS RER70F3R32PCSL
RES 3.32ohm 20W 1% AXIAL LUGS

RES 3.32ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R32PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R32PCSL-ND
Chassis Mount Resistors RER70F3R32PCSL-ND
3.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3R32PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R32PCSL
Chassis Mount Resistors RER70F3R32PCSL
RES CHAS MNT 3.32 OHM 1% 20W

RES CHAS MNT 3.32 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R32PCSL RER70F3R32PCSL-ND RER70F3R32PCSL
Product Name RES 3.32 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details