Vishay Intertechnology, Inc. RES 3.24 OHM 20W 1% AXIAL LUGS RER70F3R24RCSL

Description
RES 3.24ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.24ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 20W 1% AXIAL LUGS - RER70F3R24RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 20W 1% AXIAL LUGS
RER70F3R24RCSL
RES 3.24 OHM 20W 1% AXIAL LUGS RER70F3R24RCSL
RES 3.24ohm 20W 1% AXIAL LUGS

RES 3.24ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R24RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R24RCSL-ND
Chassis Mount Resistors RER70F3R24RCSL-ND
3.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3R24RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R24RCSL
Chassis Mount Resistors RER70F3R24RCSL
RES CHAS MNT 3.24 OHM 1% 20W

RES CHAS MNT 3.24 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R24RCSL RER70F3R24RCSL-ND RER70F3R24RCSL
Product Name RES 3.24 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details