Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3R01MCSL

Description
3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F3R01MCSL is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. It is capable of handling a power rating of 20 watts at 25 °C and has a resistance value of 3.01 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation and moisture resistance, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The RER70F3R01MCSL is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. It is capable of handling a power rating of 20 watts at 25 °C and has a resistance value of 3.01 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation and moisture resistance, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3R01MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R01MCSL-ND
Chassis Mount Resistors RER70F3R01MCSL-ND
3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 20W 1% AXIAL LUGS - RER70F3R01MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 20W 1% AXIAL LUGS
RER70F3R01MCSL
RES 3.01 OHM 20W 1% AXIAL LUGS RER70F3R01MCSL
RES 3.01ohm 20W 1% AXIAL LUGS

RES 3.01ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R01MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R01MCSL
Chassis Mount Resistors RER70F3R01MCSL
RES CHAS MNT 3.01 OHM 1% 20W

RES CHAS MNT 3.01 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R01MCSL-ND RER70F3R01MCSL RER70F3R01MCSL
Product Name Chassis Mount Resistors RES 3.01 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details