Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3R01MC02

Description
3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3R01MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R01MC02-ND
Chassis Mount Resistors RER70F3R01MC02-ND
3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 20W 1% AXIAL LUGS - RER70F3R01MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 20W 1% AXIAL LUGS
RER70F3R01MC02
RES 3.01 OHM 20W 1% AXIAL LUGS RER70F3R01MC02
RES 3.01ohm 20W 1% AXIAL LUGS

RES 3.01ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R01MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R01MC02
Chassis Mount Resistors RER70F3R01MC02
RES CHAS MNT 3.01 OHM 1% 20W

RES CHAS MNT 3.01 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R01MC02-ND RER70F3R01MC02 RER70F3R01MC02
Product Name Chassis Mount Resistors RES 3.01 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers