Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3R00RCSL

Description
3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R00RCSL-ND
Chassis Mount Resistors RER70F3R00RCSL-ND
3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3 OHM 20W 1% AXIAL LUGS - RER70F3R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 20W 1% AXIAL LUGS
RER70F3R00RCSL
RES 3 OHM 20W 1% AXIAL LUGS RER70F3R00RCSL
RES 3ohm 20W 1% AXIAL LUGS

RES 3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R00RCSL
Chassis Mount Resistors RER70F3R00RCSL
RES CHAS MNT 3 OHM 1% 20W

RES CHAS MNT 3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R00RCSL-ND RER70F3R00RCSL RER70F3R00RCSL
Product Name Chassis Mount Resistors RES 3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers