Vishay Intertechnology, Inc. RES 3 OHM 20W 1% AXIAL LUGS RER70F3R00RC02

Description
RES 3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 20W 1% AXIAL LUGS - RER70F3R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 20W 1% AXIAL LUGS
RER70F3R00RC02
RES 3 OHM 20W 1% AXIAL LUGS RER70F3R00RC02
RES 3ohm 20W 1% AXIAL LUGS

RES 3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R00RC02-ND
Chassis Mount Resistors RER70F3R00RC02-ND
3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R00RC02
Chassis Mount Resistors RER70F3R00RC02
RES CHAS MNT 3 OHM 1% 20W

RES CHAS MNT 3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3R00RC02 RER70F3R00RC02-ND RER70F3R00RC02
Product Name RES 3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers