Vishay Intertechnology, Inc. RES 38.3 OHM 20W 1% AXIAL LUGS RER70F38R3RCSL

Description
RES 38.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 38.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 20W 1% AXIAL LUGS - RER70F38R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 20W 1% AXIAL LUGS
RER70F38R3RCSL
RES 38.3 OHM 20W 1% AXIAL LUGS RER70F38R3RCSL
RES 38.3ohm 20W 1% AXIAL LUGS

RES 38.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F38R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F38R3RCSL-ND
Chassis Mount Resistors RER70F38R3RCSL-ND
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F38R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F38R3RCSL
Chassis Mount Resistors RER70F38R3RCSL
RES CHAS MNT 38.3 OHM 1% 20W

RES CHAS MNT 38.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F38R3RCSL RER70F38R3RCSL-ND RER70F38R3RCSL
Product Name RES 38.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details