Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F38R3MC02

Description
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F38R3MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F38R3MC02-ND
Chassis Mount Resistors RER70F38R3MC02-ND
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 38.3 OHM 20W 1% AXIAL LUGS - RER70F38R3MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 20W 1% AXIAL LUGS
RER70F38R3MC02
RES 38.3 OHM 20W 1% AXIAL LUGS RER70F38R3MC02
RES 38.3ohm 20W 1% AXIAL LUGS

RES 38.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F38R3MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F38R3MC02
Chassis Mount Resistors RER70F38R3MC02
RES CHAS MNT 38.3 OHM 1% 20W

RES CHAS MNT 38.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F38R3MC02-ND RER70F38R3MC02 RER70F38R3MC02
Product Name Chassis Mount Resistors RES 38.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers