Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3830RC02

Description
383 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
383 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3830RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3830RC02-ND
Chassis Mount Resistors RER70F3830RC02-ND
383 Ohms ±1% 20W Wirewound Chassis Mount Resistor

383 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 383 OHM 20W 1% AXIAL LUGS - RER70F3830RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 20W 1% AXIAL LUGS
RER70F3830RC02
RES 383 OHM 20W 1% AXIAL LUGS RER70F3830RC02
RES 383ohm 20W 1% AXIAL LUGS

RES 383ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3830RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3830RC02
Chassis Mount Resistors RER70F3830RC02
RES CHAS MNT 383 OHM 1% 20W

RES CHAS MNT 383 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3830RC02-ND RER70F3830RC02 RER70F3830RC02
Product Name Chassis Mount Resistors RES 383 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details