Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F37R4MCSL

Description
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F37R4MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F37R4MCSL-ND
Chassis Mount Resistors RER70F37R4MCSL-ND
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 37.4 OHM 20W 1% AXIAL LUGS - RER70F37R4MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 20W 1% AXIAL LUGS
RER70F37R4MCSL
RES 37.4 OHM 20W 1% AXIAL LUGS RER70F37R4MCSL
RES 37.4ohm 20W 1% AXIAL LUGS

RES 37.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F37R4MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F37R4MCSL
Chassis Mount Resistors RER70F37R4MCSL
RES CHAS MNT 37.4 OHM 1% 20W

RES CHAS MNT 37.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F37R4MCSL-ND RER70F37R4MCSL RER70F37R4MCSL
Product Name Chassis Mount Resistors RES 37.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers