Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3741RCSL

Description
3.74 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.74 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3741RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3741RCSL-ND
Chassis Mount Resistors RER70F3741RCSL-ND
3.74 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.74 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.74K OHM 20W 1% AXIAL LUGS - RER70F3741RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 20W 1% AXIAL LUGS
RER70F3741RCSL
RES 3.74K OHM 20W 1% AXIAL LUGS RER70F3741RCSL
RES 3.74Kohm 20W 1% AXIAL LUGS

RES 3.74Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3741RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3741RCSL
Chassis Mount Resistors RER70F3741RCSL
RES CHAS MNT 3.74K OHM 1% 20W

RES CHAS MNT 3.74K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3741RCSL-ND RER70F3741RCSL RER70F3741RCSL
Product Name Chassis Mount Resistors RES 3.74K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details