Vishay Intertechnology, Inc. RES 3.65K OHM 20W 1% AXIAL LUGS RER70F3651RCSL

Description
RES 3.65Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.65Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 20W 1% AXIAL LUGS - RER70F3651RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 20W 1% AXIAL LUGS
RER70F3651RCSL
RES 3.65K OHM 20W 1% AXIAL LUGS RER70F3651RCSL
RES 3.65Kohm 20W 1% AXIAL LUGS

RES 3.65Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3651RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3651RCSL-ND
Chassis Mount Resistors RER70F3651RCSL-ND
3.65 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.65 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3651RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3651RCSL
Chassis Mount Resistors RER70F3651RCSL
RES CHAS MNT 3.65K OHM 1% 20W

RES CHAS MNT 3.65K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3651RCSL RER70F3651RCSL-ND RER70F3651RCSL
Product Name RES 3.65K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1625999-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers