Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3650RCSL

Description
365 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
365 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3650RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3650RCSL-ND
Chassis Mount Resistors RER70F3650RCSL-ND
365 Ohms ±1% 20W Wirewound Chassis Mount Resistor

365 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 365 OHM 20W 1% AXIAL LUGS - RER70F3650RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 20W 1% AXIAL LUGS
RER70F3650RCSL
RES 365 OHM 20W 1% AXIAL LUGS RER70F3650RCSL
RES 365ohm 20W 1% AXIAL LUGS

RES 365ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3650RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3650RCSL
Chassis Mount Resistors RER70F3650RCSL
RES CHAS MNT 365 OHM 1% 20W

RES CHAS MNT 365 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3650RCSL-ND RER70F3650RCSL RER70F3650RCSL
Product Name Chassis Mount Resistors RES 365 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details