Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F34R8RCSL

Description
34.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F34R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F34R8RCSL-ND
Chassis Mount Resistors RER70F34R8RCSL-ND
34.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

34.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 34.8 OHM 20W 1% AXIAL LUGS - RER70F34R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 20W 1% AXIAL LUGS
RER70F34R8RCSL
RES 34.8 OHM 20W 1% AXIAL LUGS RER70F34R8RCSL
RES 34.8ohm 20W 1% AXIAL LUGS

RES 34.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F34R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F34R8RCSL
Chassis Mount Resistors RER70F34R8RCSL
RES CHAS MNT 34.8 OHM 1% 20W

RES CHAS MNT 34.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F34R8RCSL-ND RER70F34R8RCSL RER70F34R8RCSL
Product Name Chassis Mount Resistors RES 34.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details