Vishay Intertechnology, Inc. RES 340 OHM 20W 1% AXIAL LUGS RER70F3400RCSL

Description
RES 340ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 340ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 20W 1% AXIAL LUGS - RER70F3400RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 20W 1% AXIAL LUGS
RER70F3400RCSL
RES 340 OHM 20W 1% AXIAL LUGS RER70F3400RCSL
RES 340ohm 20W 1% AXIAL LUGS

RES 340ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3400RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3400RCSL-ND
Chassis Mount Resistors RER70F3400RCSL-ND
340 Ohms ±1% 20W Wirewound Chassis Mount Resistor

340 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3400RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3400RCSL
Chassis Mount Resistors RER70F3400RCSL
RES CHAS MNT 340 OHM 1% 20W

RES CHAS MNT 340 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3400RCSL RER70F3400RCSL-ND RER70F3400RCSL
Product Name RES 340 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers