Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F33R2RC02

Description
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F33R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F33R2RC02-ND
Chassis Mount Resistors RER70F33R2RC02-ND
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 33.2 OHM 20W 1% AXIAL LUGS - RER70F33R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 20W 1% AXIAL LUGS
RER70F33R2RC02
RES 33.2 OHM 20W 1% AXIAL LUGS RER70F33R2RC02
RES 33.2ohm 20W 1% AXIAL LUGS

RES 33.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F33R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F33R2RC02
Chassis Mount Resistors RER70F33R2RC02
RES CHAS MNT 33.2 OHM 1% 20W

RES CHAS MNT 33.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F33R2RC02-ND RER70F33R2RC02 RER70F33R2RC02
Product Name Chassis Mount Resistors RES 33.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details