Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3320RC02

Description
332 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3320RC02-ND
Chassis Mount Resistors RER70F3320RC02-ND
332 Ohms ±1% 20W Wirewound Chassis Mount Resistor

332 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 332 OHM 20W 1% AXIAL LUGS - RER70F3320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 20W 1% AXIAL LUGS
RER70F3320RC02
RES 332 OHM 20W 1% AXIAL LUGS RER70F3320RC02
RES 332ohm 20W 1% AXIAL LUGS

RES 332ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3320RC02
Chassis Mount Resistors RER70F3320RC02
RES CHAS MNT 332 OHM 1% 20W

RES CHAS MNT 332 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3320RC02-ND RER70F3320RC02 RER70F3320RC02
Product Name Chassis Mount Resistors RES 332 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details