Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F32R4RCSL

Description
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F32R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F32R4RCSL-ND
Chassis Mount Resistors RER70F32R4RCSL-ND
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 32.4 OHM 20W 1% AXIAL LUGS - RER70F32R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 20W 1% AXIAL LUGS
RER70F32R4RCSL
RES 32.4 OHM 20W 1% AXIAL LUGS RER70F32R4RCSL
RES 32.4ohm 20W 1% AXIAL LUGS

RES 32.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F32R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F32R4RCSL
Chassis Mount Resistors RER70F32R4RCSL
RES CHAS MNT 32.4 OHM 1% 20W

RES CHAS MNT 32.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F32R4RCSL-ND RER70F32R4RCSL RER70F32R4RCSL
Product Name Chassis Mount Resistors RES 32.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers