Vishay Intertechnology, Inc. RES 3.16K OHM 20W 1% AXIAL LUGS RER70F3161RCSL

Description
RES 3.16Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 20W 1% AXIAL LUGS - RER70F3161RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 20W 1% AXIAL LUGS
RER70F3161RCSL
RES 3.16K OHM 20W 1% AXIAL LUGS RER70F3161RCSL
RES 3.16Kohm 20W 1% AXIAL LUGS

RES 3.16Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3161RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3161RCSL-ND
Chassis Mount Resistors RER70F3161RCSL-ND
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3161RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3161RCSL
Chassis Mount Resistors RER70F3161RCSL
RES CHAS MNT 3.16K OHM 1% 20W

RES CHAS MNT 3.16K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3161RCSL RER70F3161RCSL-ND RER70F3161RCSL
Product Name RES 3.16K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Chassis Mount Resistors - 1-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details