Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3160RCSL

Description
316 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
316 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3160RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3160RCSL-ND
Chassis Mount Resistors RER70F3160RCSL-ND
316 Ohms ±1% 20W Wirewound Chassis Mount Resistor

316 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 316 OHM 20W 1% AXIAL LUGS - RER70F3160RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 20W 1% AXIAL LUGS
RER70F3160RCSL
RES 316 OHM 20W 1% AXIAL LUGS RER70F3160RCSL
RES 316ohm 20W 1% AXIAL LUGS

RES 316ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3160RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3160RCSL
Chassis Mount Resistors RER70F3160RCSL
RES CHAS MNT 316 OHM 1% 20W

RES CHAS MNT 316 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3160RCSL-ND RER70F3160RCSL RER70F3160RCSL
Product Name Chassis Mount Resistors RES 316 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers