Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F30R9RC02

Description
30.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F30R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F30R9RC02-ND
Chassis Mount Resistors RER70F30R9RC02-ND
30.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

30.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 30.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F30R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F30R9RC02
Res Wirewound 30.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F30R9RC02
Res Wirewound 30.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 30.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F30R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F30R9RC02
Chassis Mount Resistors RER70F30R9RC02
RES CHAS MNT 30.9 OHM 1% 20W

RES CHAS MNT 30.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F30R9RC02-ND RER70F30R9RC02 RER70F30R9RC02
Product Name Chassis Mount Resistors Res Wirewound 30.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details