Vishay Intertechnology, Inc. Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F30R5RC02

Description
Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F30R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F30R5RC02
Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F30R5RC02
Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F30R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F30R5RC02-ND
Chassis Mount Resistors RER70F30R5RC02-ND
30.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

30.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F30R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F30R5RC02
Chassis Mount Resistors RER70F30R5RC02
RES CHAS MNT 30.5 OHM 1% 20W

RES CHAS MNT 30.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F30R5RC02 RER70F30R5RC02-ND RER70F30R5RC02
Product Name Res Wirewound 30.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - 1-1623753-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
3 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details