30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 30.1ohm 20W 1% AXIAL LUGS
RES CHAS MNT 30.1 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F30R1RCSL-ND | RER70F30R1RCSL | RER70F30R1RCSL |
| Product Name | Chassis Mount Resistors | RES 30.1 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 30.1 ohms | 30.1 ohms | 30.1 ohms |