Vishay Intertechnology, Inc. RES 3.01K OHM 20W 1% AXIAL LUGS RER70F3011RCSL

Description
RES 3.01Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.01Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 20W 1% AXIAL LUGS - RER70F3011RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 20W 1% AXIAL LUGS
RER70F3011RCSL
RES 3.01K OHM 20W 1% AXIAL LUGS RER70F3011RCSL
RES 3.01Kohm 20W 1% AXIAL LUGS

RES 3.01Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3011RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3011RCSL-ND
Chassis Mount Resistors RER70F3011RCSL-ND
3.01 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.01 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F3011RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3011RCSL
Chassis Mount Resistors RER70F3011RCSL
RES CHAS MNT 3.01K OHM 1% 20W

RES CHAS MNT 3.01K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3011RCSL RER70F3011RCSL-ND RER70F3011RCSL
Product Name RES 3.01K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details