Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3011RC02

Description
3.01 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3011RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3011RC02-ND
Chassis Mount Resistors RER70F3011RC02-ND
3.01 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.01 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 3.01K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F3011RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F3011RC02
Res Wirewound 3.01K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F3011RC02
Res Wirewound 3.01K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 3.01K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F3011RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3011RC02
Chassis Mount Resistors RER70F3011RC02
RES CHAS MNT 3.01K OHM 1% 20W

RES CHAS MNT 3.01K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3011RC02-ND RER70F3011RC02 RER70F3011RC02
Product Name Chassis Mount Resistors Res Wirewound 3.01K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details