Vishay Intertechnology, Inc. RES 2.8 OHM 20W 1% AXIAL LUGS RER70F2R80RCSL

Description
RES 2.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 20W 1% AXIAL LUGS - RER70F2R80RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 20W 1% AXIAL LUGS
RER70F2R80RCSL
RES 2.8 OHM 20W 1% AXIAL LUGS RER70F2R80RCSL
RES 2.8ohm 20W 1% AXIAL LUGS

RES 2.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R80RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R80RCSL-ND
Chassis Mount Resistors RER70F2R80RCSL-ND
2.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2R80RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R80RCSL
Chassis Mount Resistors RER70F2R80RCSL
RES CHAS MNT 2.8 OHM 1% 20W

RES CHAS MNT 2.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R80RCSL RER70F2R80RCSL-ND RER70F2R80RCSL
Product Name RES 2.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details