Vishay Intertechnology, Inc. RES 2.74 OHM 20W 1% AXIAL LUGS RER70F2R74MCSL

Description
RES 2.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 20W 1% AXIAL LUGS - RER70F2R74MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 20W 1% AXIAL LUGS
RER70F2R74MCSL
RES 2.74 OHM 20W 1% AXIAL LUGS RER70F2R74MCSL
RES 2.74ohm 20W 1% AXIAL LUGS

RES 2.74ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R74MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R74MCSL-ND
Chassis Mount Resistors RER70F2R74MCSL-ND
2.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2R74MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R74MCSL
Chassis Mount Resistors RER70F2R74MCSL
RES CHAS MNT 2.74 OHM 1% 20W

RES CHAS MNT 2.74 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R74MCSL RER70F2R74MCSL-ND RER70F2R74MCSL
Product Name RES 2.74 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers