Vishay Intertechnology, Inc. RES 2.61 OHM 20W 1% AXIAL LUGS RER70F2R61RCSL

Description
RES 2.61ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.61ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 20W 1% AXIAL LUGS - RER70F2R61RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 20W 1% AXIAL LUGS
RER70F2R61RCSL
RES 2.61 OHM 20W 1% AXIAL LUGS RER70F2R61RCSL
RES 2.61ohm 20W 1% AXIAL LUGS

RES 2.61ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R61RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R61RCSL-ND
Chassis Mount Resistors RER70F2R61RCSL-ND
2.61 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.61 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2R61RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R61RCSL
Chassis Mount Resistors RER70F2R61RCSL
RES CHAS MNT 2.61 OHM 1% 20W

RES CHAS MNT 2.61 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R61RCSL RER70F2R61RCSL-ND RER70F2R61RCSL
Product Name RES 2.61 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers