Vishay Intertechnology, Inc. RES 2.49 OHM 20W 1% AXIAL LUGS RER70F2R49RC02

Description
RES 2.49ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.49ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 20W 1% AXIAL LUGS - RER70F2R49RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 20W 1% AXIAL LUGS
RER70F2R49RC02
RES 2.49 OHM 20W 1% AXIAL LUGS RER70F2R49RC02
RES 2.49ohm 20W 1% AXIAL LUGS

RES 2.49ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R49RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R49RC02-ND
Chassis Mount Resistors RER70F2R49RC02-ND
2.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2R49RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R49RC02
Chassis Mount Resistors RER70F2R49RC02
RES CHAS MNT 2.49 OHM 1% 20W

RES CHAS MNT 2.49 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R49RC02 RER70F2R49RC02-ND RER70F2R49RC02
Product Name RES 2.49 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details