Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2R43RCSL

Description
2.43 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.43 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2R43RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R43RCSL-ND
Chassis Mount Resistors RER70F2R43RCSL-ND
2.43 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.43 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.43 OHM 20W 1% AXIAL LUGS - RER70F2R43RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 20W 1% AXIAL LUGS
RER70F2R43RCSL
RES 2.43 OHM 20W 1% AXIAL LUGS RER70F2R43RCSL
RES 2.43ohm 20W 1% AXIAL LUGS

RES 2.43ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R43RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R43RCSL
Chassis Mount Resistors RER70F2R43RCSL
RES CHAS MNT 2.43 OHM 1% 20W

RES CHAS MNT 2.43 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R43RCSL-ND RER70F2R43RCSL RER70F2R43RCSL
Product Name Chassis Mount Resistors RES 2.43 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers